Switchcraft, Inc. RCA Straight Plugs 3502L

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
RCA Straight Plugs - 3502L - Conxall Corporation
Villa Park, IL, USA
RCA Straight Plugs
3502L
RCA Straight Plugs 3502L
2 conductor shielded RCA straight plug, cable up to 0.25" (6.35mm) diameter, terminals crimped or soldered. Nickel plated copper alloy body & handle Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

2 conductor shielded RCA straight plug, cable up to 0.25" (6.35mm) diameter, terminals crimped or soldered. Nickel plated copper alloy body & handle
Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

Supplier's Site
Audio Connectors - SC2804-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2804-ND
Audio Connectors SC2804-ND
3.20mm ID, 9.00mm OD (RCA) Phone Plug Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phone Plug Mono Connector Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
3502L
Audio & Video Connectors 3502L
PHONO PLUG, RoHS

PHONO PLUG, RoHS

Buy Now

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3502L 3502L SC2804-ND 3502L
Product Name RCA Straight Plugs Audio Connectors Audio & Video Connectors
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Audio Plug 3.5Mm 3P Angled Schurter - 50H2484 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details