Switchcraft, Inc. RCA Straight Plugs 3502ABAU

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
RCA Straight Plugs - 3502ABAU - Conxall Corporation
Villa Park, IL, USA
RCA Straight Plugs
3502ABAU
RCA Straight Plugs 3502ABAU
2 conductor shielded RCA straight plug, solid pin cable up to 0.203" (5.16mm) diameter, solder cup on center. Long handle & cable clamp, Black Handle, Gold Plug Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

2 conductor shielded RCA straight plug, solid pin cable up to 0.203" (5.16mm) diameter, solder cup on center. Long handle & cable clamp, Black Handle, Gold Plug
Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

Supplier's Site
RCA Connectors - 3621010 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
3621010
RCA Connectors 3621010
Switchcraft 3502ABAU RCA Plug

Switchcraft 3502ABAU RCA Plug

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
3502ABAU
Audio & Video Connectors 3502ABAU
PHONO PLUG, RoHS

PHONO PLUG, RoHS

Buy Now
Audio Connectors - 3502ABAU-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
3502ABAU-ND
Audio Connectors 3502ABAU-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Cup

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Cup

Buy Now Datasheet
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall - 83F9081 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall
83F9081
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall 83F9081
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3502ABAU 3502ABAU 3621010 3502ABAU 3502ABAU-ND 83F9081
Product Name RCA Straight Plugs RCA Connectors Audio & Video Connectors Audio Connectors Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data