Switchcraft, Inc. RCA Straight Plugs 3502A

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
RCA Straight Plugs - 3502A - Conxall Corporation
Villa Park, IL, USA
RCA Straight Plugs
3502A
RCA Straight Plugs 3502A
2 conductor shielded RCA straight plug, solid pin, cable up to 0.203" (5.16mm) diameter, solder cup on center. Long handle & cable clamp, Nickel Handle, Nickel Plug Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

2 conductor shielded RCA straight plug, solid pin, cable up to 0.203" (5.16mm) diameter, solder cup on center. Long handle & cable clamp, Nickel Handle, Nickel Plug
Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

Supplier's Site
Audio Connectors - 3502A-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
3502A-ND
Audio Connectors 3502A-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Cup

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
3502A
Audio & Video Connectors 3502A
PHONO PLUG 3502A, RoHS

PHONO PLUG 3502A, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 3502A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
3502A
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 3502A
PHONO PLUG IMPROVED

PHONO PLUG IMPROVED

Buy Now
Plug, Phono; 2; Solderable; 0.203; Copper Alloy; Nickel - 70214543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phono; 2; Solderable; 0.203; Copper Alloy; Nickel
70214543
Plug, Phono; 2; Solderable; 0.203; Copper Alloy; Nickel 70214543
2, Cable Outer Diameter 0.203 in., Phone Plug Type 3501FP for front panel mount in 0.25" (6.35 mm) holes in panels up to 0.125" thick. Type 3501FR for rear panel mount in 0.375" hole in panels up to 0.203" thick. Type 3502 has unique cable clamp with 0.406" O.D. shielded removable handle. Type 3503 extension jack has shielded removable handle 0.406" O.D. with cable clamp. Series 3558 are phono plugs with cable clamp and “snap-on” color-coded plastic handles in red, black, and white. 0.203 " cable outer diameter and conductor size 2.

2, Cable Outer Diameter 0.203 in., Phone Plug
Type 3501FP for front panel mount in 0.25" (6.35 mm) holes in panels up to 0.125" thick. Type 3501FR for rear panel mount in 0.375" hole in panels up to 0.203" thick. Type 3502 has unique cable clamp with 0.406" O.D. shielded removable handle. Type 3503 extension jack has shielded removable handle 0.406" O.D. with cable clamp. Series 3558 are phono plugs with cable clamp and “snap-on” color-coded plastic handles in red, black, and white.
0.203 " cable outer diameter and conductor size 2.

Supplier's Site
CONN RCA PLUG MONO 2COND - 787-3502A - Utmel Electronic Limited
Hong Kong, China
CONN RCA PLUG MONO 2COND
787-3502A
CONN RCA PLUG MONO 2COND 787-3502A
CONN RCA PLUG MONO 2COND

CONN RCA PLUG MONO 2COND

Supplier's Site
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall - 96F9615 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall
96F9615
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall 96F9615
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount; Pin Diameter:3.18mm RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount; Pin Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3502A 3502A 3502A-ND 3502A 3502A 70214543 787-3502A 96F9615
Product Name RCA Straight Plugs Audio Connectors Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Plug, Phono; 2; Solderable; 0.203; Copper Alloy; Nickel CONN RCA PLUG MONO 2COND Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Audio / Video
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight
Termination Solder Cup Clamp Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details