Switchcraft, Inc. RCA Straight Plugs 3502

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
RCA Straight Plugs - 3502 - Conxall Corporation
Villa Park, IL, USA
RCA Straight Plugs
3502
RCA Straight Plugs 3502
2 conductor shielded RCA straight plug, cable up to 0.203" (5.16mm) diameter, terminals crimped or soldered. Nickel plated copper alloy body & handle Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

2 conductor shielded RCA straight plug, cable up to 0.203" (5.16mm) diameter, terminals crimped or soldered. Nickel plated copper alloy body & handle
Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
3502
Audio & Video Connectors 3502
PHONO PLUG, RoHS

PHONO PLUG, RoHS

Buy Now
Audio Connectors - SC1138-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1138-ND
Audio Connectors SC1138-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder

Buy Now Datasheet
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 39F2159 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
39F2159
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 39F2159
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Plug; 2; Solder; 0.285 in. (Max.); Copper Alloy; Nickel; 0.688 in. - 70214542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phone Plug; 2; Solder; 0.285 in. (Max.); Copper Alloy; Nickel; 0.688 in.
70214542
Phone Plug; 2; Solder; 0.285 in. (Max.); Copper Alloy; Nickel; 0.688 in. 70214542
Copper Alloy Body, Nickel Body Plating, Solder Terminal, Phono Plug Connectors Type 3501FP for front panel mount in 0.25" (6.35 mm) holes in panels up to 0.125" thick. Type 3501FR for rear panel mount in 0.375" hole in panels up to 0.203" thick. Type 3502 has unique cable clamp with 0.406" O.D. shielded removable handle. Type 3503 extension jack has shielded removable handle 0.406" O.D. with cable clamp. Series 3558 are phono plugs with cable clamp and “snap-on” color-coded plastic handles in red, black, and white. Phono plug, 2-conductor shielded. Heavy duty cable clamp and removable handle; accepts cables up to .203 inch (5.16 mm) diameter terminals may be crimped with pliers for temporary connections or soldered for permanent connections. Plug accommodates multip

Copper Alloy Body, Nickel Body Plating, Solder Terminal, Phono Plug Connectors
Type 3501FP for front panel mount in 0.25" (6.35 mm) holes in panels up to 0.125" thick. Type 3501FR for rear panel mount in 0.375" hole in panels up to 0.203" thick. Type 3502 has unique cable clamp with 0.406" O.D. shielded removable handle. Type 3503 extension jack has shielded removable handle 0.406" O.D. with cable clamp. Series 3558 are phono plugs with cable clamp and “snap-on” color-coded plastic handles in red, black, and white.
Phono plug, 2-conductor shielded. Heavy duty cable clamp and removable handle; accepts cables up to .203 inch (5.16 mm) diameter terminals may be crimped with pliers for temporary connections or soldered for permanent connections. Plug accommodates multip

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3502 3502 3502 SC1138-ND 39F2159 70214542
Product Name RCA Straight Plugs Audio & Video Connectors Audio Connectors Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall Phone Plug; 2; Solder; 0.285 in. (Max.); Copper Alloy; Nickel; 0.688 in.
Connector Type Audio / Video Audio / Video Audio / Video Audio / Video
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 6.3 mm - 4833.1220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details