2 conductor RCA straight plug, cable up to 0.125" (3.18mm) diameter
Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment
ROHS COMPLIANT
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder
Conn Phono Plug M 2 POS Solder ST Cable Mount 2 Terminal 1 Port
RCA CONNECTOR, PLUG, 2POS, 9.1MM; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Connector Colour:-; External Diameter:9.1mm; Product Range:- RoHS Compliant: No
| Conxall Corporation | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3501MX | 3501MX | 3501MX | SC1312-ND | 787-3501MX | 03M4295 |
| Product Name | RCA Straight Plugs | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio & Video Connectors | Audio Connectors | Conn Phono Plug M 2 POS Solder ST Cable Mount 2 Terminal 1 Port | Rca Connector, Plug, 2Pos, 9.1Mm; No. Of Contacts Switchcraft/conxall |
| Connector Type | Audio / Video | Audio / Video | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Mounting | Free Hanging (In-Line) | Cable, Free Hanging |