CONN RCA PLUG MONO 2COND Product overview: 3501MC from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-3501MC can be used for catalog matching and distributor lookup.
Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094677-3501MC
Packaging: Bulk
Connector Type: Phono (RCA) Plug
Termination: Solder
Gender: Male
Mounting: Free Hanging (In-Line)
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA)
Actual Diameter: 0.125" (3.18mm ID), 0.370" (9.40mm OD)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Signal Lines: Mono
Body Color: Silver
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Switchcraft, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3501MC | 434-3501MC | 1094677-3501MC | SC1132-ND |
| Product Name | Electronic Connector | Barrel - Barrel - Audio Connectors - 3501MC | Audio Connectors | |
| Connector Type | Audio / Video | Audio / Video | Audio / Video |