Switchcraft, Inc. RCA Panel Mount Jack 3501FRX

Description
RCA Panel Mount Jack, Rear Mount, natural insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
Request a Quote Datasheet
Description
RCA Panel Mount Jack, Rear Mount, natural insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCA Panel Mount Jack - 3501FRX - Conxall Corporation
Villa Park, IL, USA
RCA Panel Mount Jack
3501FRX
RCA Panel Mount Jack 3501FRX
RCA Panel Mount Jack, Rear Mount, natural insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).

RCA Panel Mount Jack, Rear Mount, natural insulator
Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
3501FRX
Audio & Video Connectors 3501FRX
PHONO JAX, RoHS

PHONO JAX, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 3501FRX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
3501FRX
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 3501FRX
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Audio Connectors - SC1320-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1320-ND
Audio Connectors SC1320-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 89K7657 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
89K7657
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 89K7657
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Phone; Panel; 2; 0.203 - 70214327 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel; 2; 0.203
70214327
Jack, Phone; Panel; 2; 0.203 70214327
Jack, Phone; Panel; 2; 0.203

Jack, Phone; Panel; 2; 0.203

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3501FRX 3501FRX 3501FRX SC1320-ND 89K7657 70214327
Product Name RCA Panel Mount Jack Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall Jack, Phone; Panel; 2; 0.203
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details