Switchcraft, Inc. RCA Panel Mount Jack 3501FPX

Description
RCA Panel Mount Jack, Front mount, natural insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
Request a Quote Datasheet
Description
RCA Panel Mount Jack, Front mount, natural insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCA Panel Mount Jack - 3501FPX - Conxall Corporation
Villa Park, IL, USA
RCA Panel Mount Jack
3501FPX
RCA Panel Mount Jack 3501FPX
RCA Panel Mount Jack, Front mount, natural insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).

RCA Panel Mount Jack, Front mount, natural insulator
Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
3501FPX
Audio & Video Connectors 3501FPX
PHONO JAX, RoHS

PHONO JAX, RoHS

Buy Now
Audio Connectors - SC1319-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1319-ND
Audio Connectors SC1319-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet
Jack, Phone; Panel; 2; 0.25 in - 70214253 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel; 2; 0.25 in
70214253
Jack, Phone; Panel; 2; 0.25 in 70214253
Jack, Phone; Panel; 2; 0.25 in

Jack, Phone; Panel; 2; 0.25 in

Supplier's Site
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 89K7656 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
89K7656
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 89K7656
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3501FPX 3501FPX SC1319-ND 70214253 89K7656
Product Name RCA Panel Mount Jack Audio & Video Connectors Audio Connectors Jack, Phone; Panel; 2; 0.25 in Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Socket, PCB terminals, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.2230 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details