Switchcraft, Inc. Barrel - Barrel - Audio Connectors - 3501FP 3501FP

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
Barrel - Barrel - Audio Connectors - 3501FP - 933106-3501FP - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 3501FP
933106-3501FP
Barrel - Barrel - Audio Connectors - 3501FP 933106-3501FP
Manufacturer: Switchcraft Inc. Win Source Part Number: 933106-3501FP Features: 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s) Package: Bulk Mounting: Panel Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030

Manufacturer: Switchcraft Inc.
Win Source Part Number: 933106-3501FP
Features: 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)
Package: Bulk
Mounting: Panel Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030

Buy Now Datasheet

Technical Specifications

  Switchcraft, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 3501FP 933106-3501FP
Product Name Barrel - Barrel - Audio Connectors - 3501FP
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Anderson Power Products
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details