Switchcraft, Inc. Barrel Audio Cables 33HR07233X

Description
"Cable Mono Phone Plug, 3.5mm (1/8""), Right Angle To Phone Plug, 3.5mm (1/8""), Right Angle 6.0' (1.83m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 3.5mm (1/8""), Right Angle To Phone Plug, 3.5mm (1/8""), Right Angle 6.0' (1.83m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - SC1812-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
SC1812-ND
Barrel Audio Cables SC1812-ND
"Cable Mono Phone Plug, 3.5mm (1/8""), Right Angle To Phone Plug, 3.5mm (1/8""), Right Angle 6.0' (1.83m)"

"Cable Mono Phone Plug, 3.5mm (1/8""), Right Angle To Phone Plug, 3.5mm (1/8""), Right Angle 6.0' (1.83m)"

Buy Now Datasheet
Cable, 3.5Mm Mono Plug-Plug, 6Ft, Blk; Connector Type A Switchcraft/conxall - 62AC8870 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Mono Plug-Plug, 6Ft, Blk; Connector Type A Switchcraft/conxall
62AC8870
Cable, 3.5Mm Mono Plug-Plug, 6Ft, Blk; Connector Type A Switchcraft/conxall 62AC8870
CABLE, 3.5MM MONO PLUG-PLUG, 6FT, BLK; Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: No

CABLE, 3.5MM MONO PLUG-PLUG, 6FT, BLK; Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number SC1812-ND 62AC8870
Product Name Barrel Audio Cables Cable, 3.5Mm Mono Plug-Plug, 6Ft, Blk; Connector Type A Switchcraft/conxall
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers