SWITCHCRAFT, INC.
3182-3PG-528 -- CABLE PLUG 3 #12 PINS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
Cable Plug 3 #12 Pins Switchcraft/conxall
3182-3PG-528
Description
CABLE PLUG 3 #12 PINS
Description
CABLE PLUG 3 #12 PINS
Suppliers
Cable Plug 3 #12 Pins Switchcraft/conxall
10J2006
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10J2006 |
|
Product Name
|
Cable Plug 3 #12 Pins Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details