Switchcraft, Inc. Audio Connectors 297FL

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - SC3487-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC3487-ND
Audio Connectors SC3487-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
297FL
Audio & Video Connectors 297FL
PLUG, SLEEK FLEX, LG, RoHS

PLUG, SLEEK FLEX, LG, RoHS

Buy Now
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall - 33AC0283 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
33AC0283
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 33AC0283
CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes

CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC3487-ND 297FL 33AC0283
Product Name Audio Connectors Audio & Video Connectors Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.1320 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details