Switchcraft, Inc. Audio Connectors 297F

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - SC3486-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC3486-ND
Audio Connectors SC3486-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"

Buy Now Datasheet
Audio & Video Connectors - 297F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
297F
Audio & Video Connectors 297F
PLUG, SLEEK FLEX, RoHS

PLUG, SLEEK FLEX, RoHS

Buy Now
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall - 33AC0282 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
33AC0282
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 33AC0282
CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes

CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC3486-ND 297F 33AC0282
Product Name Audio Connectors Audio & Video Connectors Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details