Switchcraft, Inc. Audio & Video Connectors 280FL

Description
PLUG, SLEEK FLEX, LG, RoHS
Request a Quote Datasheet
Description
PLUG, SLEEK FLEX, LG, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
280FL
Audio & Video Connectors 280FL
PLUG, SLEEK FLEX, LG, RoHS

PLUG, SLEEK FLEX, LG, RoHS

Buy Now
Audio Connectors - SC3483-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC3483-ND
Audio Connectors SC3483-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Lug"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Lug"

Buy Now Datasheet
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall - 33AC0279 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
33AC0279
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 33AC0279
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F Series RoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280FL SC3483-ND 33AC0279
Product Name Audio & Video Connectors Audio Connectors Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details