Switchcraft, Inc. Audio Connectors 280F

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Lug"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Lug"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - SC3482-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC3482-ND
Audio Connectors SC3482-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Lug"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Lug"

Buy Now Datasheet
Audio & Video Connectors - 280F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
280F
Audio & Video Connectors 280F
PLUG, SLEEK FLEX, RoHS

PLUG, SLEEK FLEX, RoHS

Buy Now
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall - 33AC0278 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
33AC0278
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 33AC0278
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F Series RoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC3482-ND 280F 33AC0278
Product Name Audio Connectors Audio & Video Connectors Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details