Switchcraft, Inc. Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 270FL

Description
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall - 33AC0277 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
33AC0277
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 33AC0277
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F Series RoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC0277
Product Name Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products