Switchcraft, Inc. AC Power Plugs & Receptacles 267S28

Description
Sealed 1/4 Plug, Stereo, 0.261 [6.6mm]
Request a Quote Datasheet
Description
Sealed 1/4 Plug, Stereo, 0.261 [6.6mm]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
267S28
AC Power Plugs & Receptacles 267S28
Sealed 1/4 Plug, Stereo, 0.261 [6.6mm]

Sealed 1/4 Plug, Stereo, 0.261 [6.6mm]

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 267S28 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
267S28
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 267S28
1/4 PLG,FOR.261-.290 D CBL STEREO,SEALED

1/4 PLG,FOR.261-.290 D CBL STEREO,SEALED

Buy Now
Audio Connectors - 137-267S28-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-267S28-ND
Audio Connectors 137-267S28-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Phono Audio Conn, Plug, 1/4
Chicago, IL, United States
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
64AH1898
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall 64AH1898
PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 267S28 267S28 137-267S28-ND 64AH1898
Product Name AC Power Plugs & Receptacles Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 2.5 mm - 4831.1210 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
3 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details