Switchcraft, Inc. Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 267S25

Description
1/4 PLG,FOR.231-.260 D CBL STEREO,SEALED
Request a Quote
Description
1/4 PLG,FOR.231-.260 D CBL STEREO,SEALED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Phono Audio Connector Plug, 1/4", Cable (part number 64AH1897) is designed for use in audio applications requiring a durable and reliable connection. This plug features a 6.35mm diameter and is constructed with a plastic body, ensuring lightweight and effective performance. It is part of a series that includes sealed versions, providing an IP66 rating when mated, which enhances its suitability for harsh environments. The plug is RoHS compliant, indicating it meets environmental standards. It is compatible with various cable diameters and is designed for cable mounting, making it versatile for different project requirements.

Datasheet Summary
Powered by GS/AI

The Phono Audio Connector Plug, 1/4", Cable (part number 64AH1897) is designed for use in audio applications requiring a durable and reliable connection. This plug features a 6.35mm diameter and is constructed with a plastic body, ensuring lightweight and effective performance. It is part of a series that includes sealed versions, providing an IP66 rating when mated, which enhances its suitability for harsh environments. The plug is RoHS compliant, indicating it meets environmental standards. It is compatible with various cable diameters and is designed for cable mounting, making it versatile for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 267S25 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
267S25
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 267S25
1/4 PLG,FOR.231-.260 D CBL STEREO,SEALED

1/4 PLG,FOR.231-.260 D CBL STEREO,SEALED

Buy Now
Audio Connectors - 137-267S25-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-267S25-ND
Audio Connectors 137-267S25-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
267S25
AC Power Plugs & Receptacles 267S25
Sealed 1/4 Plug, Stereo, 0.231 [5.9mm]

Sealed 1/4 Plug, Stereo, 0.231 [5.9mm]

Buy Now
Phono Audio Conn, Plug, 1/4
Chicago, IL, United States
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
64AH1897
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall 64AH1897
PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 267S25 137-267S25-ND 267S25 64AH1897
Product Name Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors AC Power Plugs & Receptacles Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details