Switchcraft, Inc. Audio Connectors 267S18

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 137-267S18-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-267S18-ND
Audio Connectors 137-267S18-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
AC Power Plugs & Receptacles - 267S18 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
267S18
AC Power Plugs & Receptacles 267S18
Sealed 1/4 Plug, Stereo, 0.171 [4.3mm]

Sealed 1/4 Plug, Stereo, 0.171 [4.3mm]

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 267S18 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
267S18
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 267S18
1/4 PLG,FOR.171-.200 D CBL STEREO,SEALED

1/4 PLG,FOR.171-.200 D CBL STEREO,SEALED

Buy Now
Phono Audio Conn, Plug, 1/4
Chicago, IL, United States
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
64AH1895
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall 64AH1895
PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-267S18-ND 267S18 267S18 64AH1895
Product Name Audio Connectors AC Power Plugs & Receptacles Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details