Switchcraft, Inc. Audio Connectors 267S15

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 137-267S15-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-267S15-ND
Audio Connectors 137-267S15-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
267S15
AC Power Plugs & Receptacles 267S15
Sealed 1/4 Plug, Stereo, 0.140 [3.6mm]

Sealed 1/4 Plug, Stereo, 0.140 [3.6mm]

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 267S15 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
267S15
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 267S15
1/4 PLG,FOR.140-.170 D CBL STEREO,SEALED

1/4 PLG,FOR.140-.170 D CBL STEREO,SEALED

Buy Now
Phono Audio Conn, Plug, 1/4
Chicago, IL, United States
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
64AH1894
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall 64AH1894
PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-267S15-ND 267S15 267S15 64AH1894
Product Name Audio Connectors AC Power Plugs & Receptacles Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Socket, solder terminal, screened, 3.5 mm, 3-pole, straight, UK-Connector - 4802.2300 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination solder terminal
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details