Switchcraft, Inc. Rca Audio/video Cable, 6Ft, 22Awg, Black; Connector Type A Switchcraft/conxall 25AK25X

Description
RCA AUDIO/VIDEO CABLE, 6FT, 22AWG, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
RCA AUDIO/VIDEO CABLE, 6FT, 22AWG, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Audio/video Cable, 6Ft, 22Awg, Black; Connector Type A Switchcraft/conxall - 89K7653 - Newark, An Avnet Company
Chicago, IL, United States
Rca Audio/video Cable, 6Ft, 22Awg, Black; Connector Type A Switchcraft/conxall
89K7653
Rca Audio/video Cable, 6Ft, 22Awg, Black; Connector Type A Switchcraft/conxall 89K7653
RCA AUDIO/VIDEO CABLE, 6FT, 22AWG, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

RCA AUDIO/VIDEO CABLE, 6FT, 22AWG, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K7653
Product Name Rca Audio/video Cable, 6Ft, 22Awg, Black; Connector Type A Switchcraft/conxall
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3140/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers