Switchcraft, Inc. Rca Audio/video Cable, 3Ft, 22Awg, Black; Connector Type A Switchcraft/conxall 25AF25X

Description
RCA AUDIO/VIDEO CABLE, 3FT, 22AWG, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Datasheet
Description
RCA AUDIO/VIDEO CABLE, 3FT, 22AWG, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Audio/video Cable, 3Ft, 22Awg, Black; Connector Type A Switchcraft/conxall - 89K7652 - Newark, An Avnet Company
Chicago, IL, United States
Rca Audio/video Cable, 3Ft, 22Awg, Black; Connector Type A Switchcraft/conxall
89K7652
Rca Audio/video Cable, 3Ft, 22Awg, Black; Connector Type A Switchcraft/conxall 89K7652
RCA AUDIO/VIDEO CABLE, 3FT, 22AWG, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

RCA AUDIO/VIDEO CABLE, 3FT, 22AWG, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K7652
Product Name Rca Audio/video Cable, 3Ft, 22Awg, Black; Connector Type A Switchcraft/conxall
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details