Switchcraft, Inc. AC Power Plugs & Receptacles 250S28

Description
Sealed 1/4 Plug, Mono, 0.261 [6.6mm] t
Request a Quote Datasheet
Description
Sealed 1/4 Plug, Mono, 0.261 [6.6mm] t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
250S28
AC Power Plugs & Receptacles 250S28
Sealed 1/4 Plug, Mono, 0.261 [6.6mm] t

Sealed 1/4 Plug, Mono, 0.261 [6.6mm] t

Buy Now
Audio Connectors - 137-250S28-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-250S28-ND
Audio Connectors 137-250S28-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 250S28 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
250S28
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 250S28
1/4 PLG,FOR.261-.290 D CBL MONO,SEALED

1/4 PLG,FOR.261-.290 D CBL MONO,SEALED

Buy Now
Phono Audio Conn, Plug, 1/4
Chicago, IL, United States
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
64AH1893
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall 64AH1893
PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 250S28 137-250S28-ND 250S28 64AH1893
Product Name AC Power Plugs & Receptacles Audio Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details