Switchcraft, Inc. AC Power Plugs & Receptacles 250S25

Description
Sealed 1/4 Plug, Mono, 0.231 [5.9mm] t
Request a Quote Datasheet
Description
Sealed 1/4 Plug, Mono, 0.231 [5.9mm] t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Plugs & Receptacles - 250S25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
250S25
AC Power Plugs & Receptacles 250S25
Sealed 1/4 Plug, Mono, 0.231 [5.9mm] t

Sealed 1/4 Plug, Mono, 0.231 [5.9mm] t

Buy Now
Audio Connectors - 137-250S25-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-250S25-ND
Audio Connectors 137-250S25-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 250S25 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
250S25
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 250S25
1/4 PLG,FOR.231-.260 D CBL MONO,SEALED

1/4 PLG,FOR.231-.260 D CBL MONO,SEALED

Buy Now
Phono Audio Conn, Plug, 1/4
Chicago, IL, United States
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
64AH1892
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall 64AH1892
PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 250S25 137-250S25-ND 250S25 64AH1892
Product Name AC Power Plugs & Receptacles Audio Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Automotive Connectors - 296824 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
2 suppliers