Sealed 1/4 Plug, Mono, 0.201 [5.1mm] t
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
1/4 PLG,FOR.201-.230 D CBL MONO,SEALED
PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 250S22 | 137-250S22-ND | 250S22 | 64AH1891 |
| Product Name | AC Power Plugs & Receptacles | Audio Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall |
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug |