Switchcraft, Inc. Audio Connectors 250S15

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 137-250S15-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-250S15-ND
Audio Connectors 137-250S15-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 250S15 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
250S15
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 250S15
1/4 PLG,FOR.140-.170 D CBL MONO,SEALED

1/4 PLG,FOR.140-.170 D CBL MONO,SEALED

Buy Now
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
250S15
AC Power Plugs & Receptacles 250S15
Sealed 1/4 Plug, Mono, 0.140 [3.6mm] t

Sealed 1/4 Plug, Mono, 0.140 [3.6mm] t

Buy Now
Phono Audio Conn, Plug, 1/4
Chicago, IL, United States
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
64AH1889
Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall 64AH1889
PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONN, PLUG, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-250S15-ND 250S15 250S15 64AH1889
Product Name Audio Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks AC Power Plugs & Receptacles Phono Audio Conn, Plug, 1/4", Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details