Switchcraft, Inc. Audio Connectors 2501F

Description
Microphone Plug Mono Connector
Request a Quote Datasheet
Description
Microphone Plug Mono Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - SC1982-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1982-ND
Audio Connectors SC1982-ND
Microphone Plug Mono Connector

Microphone Plug Mono Connector

Buy Now Datasheet
Audio & Video Connectors - 2501F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2501F
Audio & Video Connectors 2501F
MIC CONNECTOR, RoHS

MIC CONNECTOR, RoHS

Buy Now
Connector, Mic Connector Rohs Rohs Compliant Switchcraft/conxall - 67P3204 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mic Connector Rohs Rohs Compliant Switchcraft/conxall
67P3204
Connector, Mic Connector Rohs Rohs Compliant Switchcraft/conxall 67P3204
CONNECTOR, MIC CONNECTOR ROHS ROHS COMPLIANT: YES

CONNECTOR, MIC CONNECTOR ROHS ROHS COMPLIANT: YES

Supplier's Site
Connector; Microphone Connector; 5/8-27; 0.281 in. (Max.) - 70214550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Microphone Connector; 5/8-27; 0.281 in. (Max.)
70214550
Connector; Microphone Connector; 5/8-27; 0.281 in. (Max.) 70214550
Microphone Connector, 5⁄8-27 Thread Size, 0.281 in. (Max.) Cable Diameter Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” 2501F to fit standard 2-conductor phone jack.

Microphone Connector, 5⁄8-27 Thread Size, 0.281 in. (Max.) Cable Diameter
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
2501F to fit standard 2-conductor phone jack.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1982-ND 2501F 67P3204 70214550
Product Name Audio Connectors Audio & Video Connectors Connector, Mic Connector Rohs Rohs Compliant Switchcraft/conxall Connector; Microphone Connector; 5/8-27; 0.281 in. (Max.)
Connector Type Audio / Video; Phone Jack / Plug Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details