Switchcraft, Inc. Phono Patch Cord, 2Ft, Black; Connector Type A Switchcraft/conxall 18QD18

Description
Shield grounded to sleeve of both plugs, two conductor
Datasheet
Description
Shield grounded to sleeve of both plugs, two conductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shield grounded to sleeve of both plugs, two conductor

Shield grounded to sleeve of both plugs, two conductor

Supplier's Site
Phono Patch Cord, 2Ft, Black; Connector Type A Switchcraft/conxall - 39F694 - Newark, An Avnet Company
Chicago, IL, United States
Phono Patch Cord, 2Ft, Black; Connector Type A Switchcraft/conxall
39F694
Phono Patch Cord, 2Ft, Black; Connector Type A Switchcraft/conxall 39F694
PHONO PATCH CORD, 2FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:-; Body Material:Bronze; Cable Length:2ft RoHS Compliant: No

PHONO PATCH CORD, 2FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:-; Body Material:Bronze; Cable Length:2ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 18QD18 39F694
Product Name Phono Patch Cord, 2Ft, Black; Connector Type A Switchcraft/conxall
Application Telecommunications
Product Type Patch Patch
Cable Shielding Foil Braid
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details