SWITCHCRAFT, INC.
160312X -- SWITCHES - TOGGLE SWITCHES
Switchcraft, Inc.
Switches - Toggle Switches
160312X
Description
SWITCH TOGGLE 2A 30V
Description
SWITCH TOGGLE 2A 30V
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
160312X |
|
Product Name
|
Switches - Toggle Switches |
|
Switch Type
|
Toggle
|
|
Toggle Actuator
|
Standard Round
|
|
Terminal Type
|
Solder Terminals; Solder Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Pole & Throw Specifications
Single Pole & 3 Way
Standards / Compliances
UL Listed
View Details
Switch Type
Toggle
Standards / Compliances
RoHS
Current Rating
10 amps
View Details
Switch Type
Toggle
Momentary Contact Switch Function
On-Off-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6 suppliers