Manufacturer: Switchcraft Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185888-15CL8MX
Number of Positions: 8
Color: Black
Termination: Crimp
Voltage Rating: 34 V
Current Rating: 3 A
Number of Contacts: 8
Gender: Male
Orientation: Straight
Contact Plating: Tin
Number of Ports: 1
Number of Terminals: 8
Plating: Nickel, Zinc
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185888-15CL8MX |
| Product Name | Custom Parts - Custom Parts (0 - A) - 15CL8MX |