Switchcraft, Inc. Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 157

Description
GUITAR END PIN JCK W/STRAP NUT NICKLE PLATED
Request a Quote Datasheet
Description
GUITAR END PIN JCK W/STRAP NUT NICKLE PLATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 157 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
157
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 157
GUITAR END PIN JCK W/STRAP NUT NICKLE PLATED

GUITAR END PIN JCK W/STRAP NUT NICKLE PLATED

Buy Now
Audio Connectors - 137-157-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-157-ND
Audio Connectors 137-157-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Phone Audio Conn, 1/4
Chicago, IL, United States
Phone Audio Conn, 1/4" Mono, Jack, 2Pos; No. Of Contacts Switchcraft/conxall
25AK9338
Phone Audio Conn, 1/4" Mono, Jack, 2Pos; No. Of Contacts Switchcraft/conxall 25AK9338
PHONE AUDIO CONN, 1/4" MONO, JACK, 2POS; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:

PHONE AUDIO CONN, 1/4" MONO, JACK, 2POS; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 157 137-157-ND 25AK9338
Product Name Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors Phone Audio Conn, 1/4" Mono, Jack, 2Pos; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.4211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details