Switchcraft, Inc. 1/4" Stereo Thick Panel Mount Jack Brass Finish With 9/16"; No. Of Contacts Switchcraft/conxall 153

Description
1/4" Stereo Thick Panel Mount Jack Brass Finish with 9/16"; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: No
Description
1/4" Stereo Thick Panel Mount Jack Brass Finish with 9/16"; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
1/4
Chicago, IL, United States
1/4" Stereo Thick Panel Mount Jack Brass Finish With 9/16"; No. Of Contacts Switchcraft/conxall
31AC7666
1/4" Stereo Thick Panel Mount Jack Brass Finish With 9/16"; No. Of Contacts Switchcraft/conxall 31AC7666
1/4" Stereo Thick Panel Mount Jack Brass Finish with 9/16"; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: No

1/4" Stereo Thick Panel Mount Jack Brass Finish with 9/16"; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC7666
Product Name 1/4" Stereo Thick Panel Mount Jack Brass Finish With 9/16"; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers