The Circular Connector Receptacle Size 20, 18 Position, Cable, part number 67C2883, is designed for field-installable applications within the Maxi-Con-X series. It features 18 solder socket contacts and is rated for a voltage of 600V with a current capacity ranging from 1.35A to 23.0A, depending on the contact size. The connector is constructed from nylon and includes gold over nickel-plated brass contacts, ensuring durability and reliability. This connector is suitable for use in environments with temperatures ranging from -40°C to +115°C (-40¬?F to +239¬?F) and is rated NEMA 6P, IEC IP67 for watertight applications. It is UL Recognized and CSA Certified, providing assurance of compliance with safety standards. The connector is designed for a minimum of 300 mate/unmate cycles without failure, making it a robust choice for various engineering projects.
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67C2883 |
| Product Name | Circular Connector Receptacle Size 20, 18 Position, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors |