Switchcraft, Inc. Connectors, Interconnects - Circular Connectors 14281-18PGT-300

Description
Win Source Part Number: 1084676-14281-18PGT- 300 Category: Connectors, Interconnects>Circul ar Connectors Series: Maxi-Con-X® Number of Positions: 18 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut, Flange Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): MS3102E20-29P; MS3102E20-27S; MS3102E20-27P; MS3102R22-19S; CA3102E20A48PA176; CA3102E22-14SA176A23 2; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 14281-18P Primary Material: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1084676-14281-18PGT- 300 Category: Connectors, Interconnects>Circul ar Connectors Series: Maxi-Con-X® Number of Positions: 18 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut, Flange Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): MS3102E20-29P; MS3102E20-27S; MS3102E20-27P; MS3102R22-19S; CA3102E20A48PA176; CA3102E22-14SA176A23 2; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 14281-18P Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1084676-14281-18PGT-300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1084676-14281-18PGT-300
Connectors, Interconnects - Circular Connectors 1084676-14281-18PGT-300
Win Source Part Number: 1084676-14281-18PGT- 300 Category: Connectors, Interconnects>Circul ar Connectors Series: Maxi-Con-X® Number of Positions: 18 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut, Flange Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): MS3102E20-29P; MS3102E20-27S; MS3102E20-27P; MS3102R22-19S; CA3102E20A48PA176; CA3102E22-14SA176A23 2; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 14281-18P Primary Material: Plastic

Win Source Part Number: 1084676-14281-18PGT-300
Category: Connectors, Interconnects>Circular Connectors
Series: Maxi-Con-X®
Number of Positions: 18
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Brass
Voltage Rating: 600V
Ingress Protection: Weathertight
Shielding: Unshielded
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut, Flange
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 115°C
Shell Material: Polyamide (PA), Nylon
Alternative Parts (Cross-Reference): MS3102E20-29P; MS3102E20-27S; MS3102E20-27P; MS3102R22-19S; CA3102E20A48PA176; CA3102E22-14SA176A232;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Conxall/Switchcraft
Base Product Number: 14281-18P
Primary Material: Plastic

Buy Now Datasheet
Thrd Panel Plug 18/#20 Pctail Switchcraft/conxall - 81R0540 - Newark, An Avnet Company
Chicago, IL, United States
Thrd Panel Plug 18/#20 Pctail Switchcraft/conxall
81R0540
Thrd Panel Plug 18/#20 Pctail Switchcraft/conxall 81R0540
THRD PANEL PLUG 18/#20 PCTAIL

THRD PANEL PLUG 18/#20 PCTAIL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1084676-14281-18PGT-300 81R0540
Product Name Connectors, Interconnects - Circular Connectors Thrd Panel Plug 18/#20 Pctail Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details