CIRCULAR CONNECTOR PLUG SIZE 16, 10 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 89F4210 |
| Product Name | Circular Connector Plug Size 16, 10 Position, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors |