Switchcraft, Inc. Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall 13282-18SG-321

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall - 89F4211 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
89F4211
Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall 89F4211
CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89F4211
Product Name Circular Connector Plug Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products