Switchcraft, Inc. Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 12AW07

Description
1/4 JACK,FOR .050-.090 PNL, MONO,TIP SHUNT,SEALED
Request a Quote Datasheet
Description
1/4 JACK,FOR .050-.090 PNL, MONO,TIP SHUNT,SEALED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 12AW07 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
12AW07
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 12AW07
1/4 JACK,FOR .050-.090 PNL, MONO,TIP SHUNT,SEALED

1/4 JACK,FOR .050-.090 PNL, MONO,TIP SHUNT,SEALED

Buy Now
Audio Connectors - 137-12AW07-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-12AW07-ND
Audio Connectors 137-12AW07-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Phono Audio Connector, Jack, 1/4
Chicago, IL, United States
Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall
64AH1885
Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall 64AH1885
PHONO AUDIO CONNECTOR, JACK, 1/4", PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONNECTOR, JACK, 1/4", PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12AW07 137-12AW07-ND 64AH1885
Product Name Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 6.3 mm - 4833.1220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details