Switchcraft, Inc. Audio Connectors 11W11

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 137-11W11-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-11W11-ND
Audio Connectors 137-11W11-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Phono Audio Connector, Jack, 1/4
Chicago, IL, United States
Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall
64AH1884
Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall 64AH1884
PHONO AUDIO CONNECTOR, JACK, 1/4", PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONNECTOR, JACK, 1/4", PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 137-11W11-ND 64AH1884
Product Name Audio Connectors Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2963-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers