Switchcraft, Inc. Audio Connectors 11W07

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 137-11W07-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-11W07-ND
Audio Connectors 137-11W07-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 11W07 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
11W07
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 11W07
1/4 JACK,FOR .050-.090 PNL, MONO,OPN CIRCT,SEALED

1/4 JACK,FOR .050-.090 PNL, MONO,OPN CIRCT,SEALED

Buy Now
Phono Audio Connector, Jack, 1/4
Chicago, IL, United States
Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall
64AH1883
Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall 64AH1883
PHONO AUDIO CONNECTOR, JACK, 1/4", PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONNECTOR, JACK, 1/4", PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-11W07-ND 11W07 64AH1883
Product Name Audio Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Push-in X connector - QSMX-4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details