Switchcraft, Inc. Audio Connectors 112AX

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - SC1316-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1316-ND
Audio Connectors SC1316-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
112AX
Audio & Video Connectors 112AX
HI-D JAX, RoHS

HI-D JAX, RoHS

Buy Now
Jack, Phone; Screw Mount; 2; Nickel Plated Copper Alloy; 0.25 in.; 0.276 in. - 70214291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Screw Mount; 2; Nickel Plated Copper Alloy; 0.25 in.; 0.276 in.
70214291
Jack, Phone; Screw Mount; 2; Nickel Plated Copper Alloy; 0.25 in.; 0.276 in. 70214291
Jack, Phone; Screw Mount; 2; Nickel Plated Copper Alloy; 0.25 in.; 0.276 in.

Jack, Phone; Screw Mount; 2; Nickel Plated Copper Alloy; 0.25 in.; 0.276 in.

Supplier's Site
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 89K7644 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
89K7644
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 89K7644
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet
CONN JACK MONO 6.35MM PNL MNT - 787-112AX - Utmel Electronic Limited
Hong Kong, China
CONN JACK MONO 6.35MM PNL MNT
787-112AX
CONN JACK MONO 6.35MM PNL MNT 787-112AX
CONN JACK MONO 6.35MM PNL MNT

CONN JACK MONO 6.35MM PNL MNT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1316-ND 112AX 70214291 89K7644 787-112AX
Product Name Audio Connectors Audio & Video Connectors Jack, Phone; Screw Mount; 2; Nickel Plated Copper Alloy; 0.25 in.; 0.276 in. Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall CONN JACK MONO 6.35MM PNL MNT
Category Audio / Video
Connector Type Phone Jack Audio / Video Audio / Video; Phone Jack / Plug
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount, Through Hole Panel Panel Mount Chassis Mount, Panel, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51701-10001605AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers