Conxall Corporation Open Frame Rear Mount Switch 102

Description
Round Momentary Pushbutton Switch, Red Momentary open frame rear mount switches feature leaf springs, insulating spacers, notched insulating washers and plated copper alloy bushing assembled into a rugged, reliable, long-life switch. They have integral .25 A contacts intended for low power switching. Red and black pushbuttons, solder lug terminals and choice of 1-A, 1-B or 1-C switching are standard.
Datasheet
Description
Round Momentary Pushbutton Switch, Red Momentary open frame rear mount switches feature leaf springs, insulating spacers, notched insulating washers and plated copper alloy bushing assembled into a rugged, reliable, long-life switch. They have integral .25 A contacts intended for low power switching. Red and black pushbuttons, solder lug terminals and choice of 1-A, 1-B or 1-C switching are standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Frame Rear Mount Switch - 102 - Conxall Corporation
Villa Park, IL, USA
Open Frame Rear Mount Switch
102
Open Frame Rear Mount Switch 102
Round Momentary Pushbutton Switch, Red Momentary open frame rear mount switches feature leaf springs, insulating spacers, notched insulating washers and plated copper alloy bushing assembled into a rugged, reliable, long-life switch. They have integral .25 A contacts intended for low power switching. Red and black pushbuttons, solder lug terminals and choice of 1-A, 1-B or 1-C switching are standard.

Round Momentary Pushbutton Switch, Red
Momentary open frame rear mount switches feature leaf springs, insulating spacers, notched insulating washers and plated copper alloy bushing assembled into a rugged, reliable, long-life switch. They have integral .25 A contacts intended for low power switching. Red and black pushbuttons, solder lug terminals and choice of 1-A, 1-B or 1-C switching are standard.

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
102
Pushbutton Switches 102
Pushbutton Switches PUSH BUTTON SWITCH RED

Pushbutton Switches PUSH BUTTON SWITCH RED

Buy Now Datasheet

Technical Specifications

  Conxall Corporation VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 102 102
Product Name Open Frame Rear Mount Switch Pushbutton Switches
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm LED Module 800F PB - 800F-BN7R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 240 volts
Max DC Voltage Rating 240 volts
View Details
Push Button Switches - 1-2329383-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details