Switchcraft, Inc. Open Frame Rear Mount Switch 101

Description
Request a Quote Datasheet
Description
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Supplier's Site
Open Frame Rear Mount Switch - 101 - Conxall Corporation
Villa Park, IL, USA
Open Frame Rear Mount Switch
101
Open Frame Rear Mount Switch 101
Round Momentary Pushbutton Switch, Red Momentary open frame rear mount switches feature leaf springs, insulating spacers, notched insulating washers and plated copper alloy bushing assembled into a rugged, reliable, long-life switch. They have integral .25 A contacts intended for low power switching. Red and black pushbuttons, solder lug terminals and choice of 1-A, 1-B or 1-C switching are standard.

Round Momentary Pushbutton Switch, Red
Momentary open frame rear mount switches feature leaf springs, insulating spacers, notched insulating washers and plated copper alloy bushing assembled into a rugged, reliable, long-life switch. They have integral .25 A contacts intended for low power switching. Red and black pushbuttons, solder lug terminals and choice of 1-A, 1-B or 1-C switching are standard.

Supplier's Site
Pushbutton Switches - 101-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
101-ND
Pushbutton Switches 101-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
101
Pushbutton Switches 101
Pushbutton Switches SPST PUSH

Pushbutton Switches SPST PUSH

Buy Now Datasheet
Switches - Pushbutton Switches - 101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
101
Switches - Pushbutton Switches 101
SWITCH PUSH SPST-NO 0.25A 28V

SWITCH PUSH SPST-NO 0.25A 28V

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 101 101 101-ND 101 101
Product Name Open Frame Rear Mount Switch Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Terminal Type Straight PC Pins Solder Terminals Solder Pin Solder Terminals
Base Material Metallic
Pushbutton Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1113892 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
22mm Mushroom Push Buttons - 2AM3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDLRGNV/503 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details