Switchcraft, Inc. Cable Assemblies 05AK05X

Description
ST200 TO ST200, RoHS
Request a Quote Datasheet
Description
ST200 TO ST200, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 05AK05X - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
05AK05X
Cable Assemblies 05AK05X
ST200 TO ST200, RoHS

ST200 TO ST200, RoHS

Buy Now
Barrel Audio Cables - SC1567-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
SC1567-ND
Barrel Audio Cables SC1567-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 6.0' (1.83m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 6.0' (1.83m)"

Buy Now Datasheet
Mono Audio & Video Cable, 6Ft, 22Awg, Black; Connector Type A Switchcraft/conxall - 89K7636 - Newark, An Avnet Company
Chicago, IL, United States
Mono Audio & Video Cable, 6Ft, 22Awg, Black; Connector Type A Switchcraft/conxall
89K7636
Mono Audio & Video Cable, 6Ft, 22Awg, Black; Connector Type A Switchcraft/conxall 89K7636
MONO AUDIO & VIDEO CABLE, 6FT, 22AWG, BLACK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ftRoHS Compliant: Yes

MONO AUDIO & VIDEO CABLE, 6FT, 22AWG, BLACK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 05AK05X SC1567-ND 89K7636
Product Name Cable Assemblies Barrel Audio Cables Mono Audio & Video Cable, 6Ft, 22Awg, Black; Connector Type A Switchcraft/conxall
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers