The U-400 Series is an industrial USB flash drive module designed for embedded applications such as networking, medical devices, and boot media, featuring a 2.65 x 36.8 mm footprint with a 2.54mm or 2.00mm keyed USB connector. It uses SLC NAND flash, operates from 3.1 to 5.5V, and supports industrial temperature range of -40°C to 85°C. The module provides up to 36 MB/s sequential read and 30 MB/s sequential write speeds, with wear leveling, read disturb management, and power-off reliability technology. It is preformatted with FAT32, includes an operation LED, and is RoHS, REACH, and FCC compliant. The part SFUI2048J1AB2TO-C-MS
MODULE FLASH NAND SLC 2GB / Memory Module FLASH - NAND (SLC) 2GB Module Product overview: SFUI2048J1AB2TO-C-MS
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-SFUI2048J1AB2TO-C-MS-211-STD |
| Product Name | 2GB Memory IC and Storage Component |
| Memory Category | Flash; FLASH - NAND (SLC) |