Swissbit AG Memory Card, Microsdhc, Uhs-1, Pslc, 8Gb; Blank Media Flash Memory Type Swissbit SFSD8192N3BM1TOILF2CPSTD

Description
MEMORY CARD, MICROSDHC, UHS-1, PSLC, 8GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:S-46U Series RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD, MICROSDHC, UHS-1, PSLC, 8GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:S-46U Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Microsdhc, Uhs-1, Pslc, 8Gb; Blank Media Flash Memory Type Swissbit - 25AC2885 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Microsdhc, Uhs-1, Pslc, 8Gb; Blank Media Flash Memory Type Swissbit
25AC2885
Memory Card, Microsdhc, Uhs-1, Pslc, 8Gb; Blank Media Flash Memory Type Swissbit 25AC2885
MEMORY CARD, MICROSDHC, UHS-1, PSLC, 8GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:S-46U Series RoHS Compliant: Yes

MEMORY CARD, MICROSDHC, UHS-1, PSLC, 8GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:S-46U Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 25AC2885
Product Name Memory Card, Microsdhc, Uhs-1, Pslc, 8Gb; Blank Media Flash Memory Type Swissbit
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details