Swissbit AG 1GB Memory IC and Storage Component SFSD1024N1BM1TO-E-DF-221-STD

Description
MEMORY CARD MICROSD 1GB UHS SLC Product overview: SFSD1024N1BM1TO-E-DF -221-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFSD1024N1BM1TO- E-DF-221-STD can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMORY CARD MICROSD 1GB UHS SLC Product overview: SFSD1024N1BM1TO-E-DF -221-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFSD1024N1BM1TO- E-DF-221-STD can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD1024N1BM1TO-E-DF-221-STD is a 1GB industrial-grade MICRO SDHC memory card using SLC NAND flash, designed for read-intensive applications such as navigation, infotainment, and boot medium use. It complies with SD specification 3.0 and UHS-I SDR104, offering sustained sequential read speeds up to 27 MB/s and an operating voltage of 2.7 to 3.6 V. The card operates in industrial temperature ranges from -40°C to 85°C, features wear leveling, read disturb management, and data care algorithms for enhanced retention and endurance. It conforms to the standard MICRO SD form factor of 15.0 mm × 11.0 mm × 0.7 mm and is qualified to AEC-Q100. Manufactured in a TS 16949 certified facility with a controlled BOM.

Datasheet Summary
Powered by GS/AI

The SFSD1024N1BM1TO-E-DF-221-STD is a 1GB industrial-grade MICRO SDHC memory card using SLC NAND flash, designed for read-intensive applications such as navigation, infotainment, and boot medium use. It complies with SD specification 3.0 and UHS-I SDR104, offering sustained sequential read speeds up to 27 MB/s and an operating voltage of 2.7 to 3.6 V. The card operates in industrial temperature ranges from -40°C to 85°C, features wear leveling, read disturb management, and data care algorithms for enhanced retention and endurance. It conforms to the standard MICRO SD form factor of 15.0 mm × 11.0 mm × 0.7 mm and is qualified to AEC-Q100. Manufactured in a TS 16949 certified facility with a controlled BOM.

Suppliers

Company
Product
Description
Supplier Links
1GB Memory IC and Storage Component - 501-SFSD1024N1BM1TO-E-DF-221-STD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GB Memory IC and Storage Component
501-SFSD1024N1BM1TO-E-DF-221-STD
1GB Memory IC and Storage Component 501-SFSD1024N1BM1TO-E-DF-221-STD
MEMORY CARD MICROSD 1GB UHS SLC Product overview: SFSD1024N1BM1TO-E-DF -221-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFSD1024N1BM1TO- E-DF-221-STD can be used for catalog matching and distributor lookup.

MEMORY CARD MICROSD 1GB UHS SLC Product overview: SFSD1024N1BM1TO-E-DF-221-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFSD1024N1BM1TO-E-DF-221-STD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 501-SFSD1024N1BM1TO-E-DF-221-STD
Product Name 1GB Memory IC and Storage Component
Memory Category microSD™
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-3628-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details