Swissbit AG 32GB Memory IC and Storage Component SFSD032GL2BM1TO-E-LF-2A1-STD

Description
MEMORY CARD SDHC 32GB UHS MLC Product overview: SFSD032GL2BM1TO-E-LF -2A1-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFSD032GL2BM1TO- E-LF-2A1-STD can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMORY CARD SDHC 32GB UHS MLC Product overview: SFSD032GL2BM1TO-E-LF -2A1-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFSD032GL2BM1TO- E-LF-2A1-STD can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD032GL2BM1TO-E-LF-2A1-STD is a 32 GB SDHC memory card compliant with SD specification 3.0, featuring UHS-I interface and MLC technology for industrial applications. It has a standard SD form factor of 32.0 mm × 24.0 mm × 2.1 mm with a write protect slider. Operating temperature ranges from -40 °C to 85 °C for industrial grade, with storage from -40 °C to 100 °C. It supports sequential read up to 43 MB/s and sequential write up to 21 MB/s, operates at 2.7 to 3.6 V, and offers 10 years of data retention at life begin. The card is AEC-Q100 qualified, manufactured in a TS 16949 certified facility, and supports Swissbit Life Time Monitoring. It is designed for read-intensive use cases including navigation, POS, and embedded boot applications.

Datasheet Summary
Powered by GS/AI

The SFSD032GL2BM1TO-E-LF-2A1-STD is a 32 GB SDHC memory card compliant with SD specification 3.0, featuring UHS-I interface and MLC technology for industrial applications. It has a standard SD form factor of 32.0 mm × 24.0 mm × 2.1 mm with a write protect slider. Operating temperature ranges from -40 °C to 85 °C for industrial grade, with storage from -40 °C to 100 °C. It supports sequential read up to 43 MB/s and sequential write up to 21 MB/s, operates at 2.7 to 3.6 V, and offers 10 years of data retention at life begin. The card is AEC-Q100 qualified, manufactured in a TS 16949 certified facility, and supports Swissbit Life Time Monitoring. It is designed for read-intensive use cases including navigation, POS, and embedded boot applications.

Suppliers

Company
Product
Description
Supplier Links
32GB Memory IC and Storage Component - 501-SFSD032GL2BM1TO-E-LF-2A1-STD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32GB Memory IC and Storage Component
501-SFSD032GL2BM1TO-E-LF-2A1-STD
32GB Memory IC and Storage Component 501-SFSD032GL2BM1TO-E-LF-2A1-STD
MEMORY CARD SDHC 32GB UHS MLC Product overview: SFSD032GL2BM1TO-E-LF -2A1-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFSD032GL2BM1TO- E-LF-2A1-STD can be used for catalog matching and distributor lookup.

MEMORY CARD SDHC 32GB UHS MLC Product overview: SFSD032GL2BM1TO-E-LF-2A1-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFSD032GL2BM1TO-E-LF-2A1-STD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 501-SFSD032GL2BM1TO-E-LF-2A1-STD
Product Name 32GB Memory IC and Storage Component
Memory Category SDHC™
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 2144425 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers