Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
SWISSBIT AG
SFSD032GL2AM1TO-E-ZK-22P-STD -- SDHC / SDXC FLASH MEMORY CARD, 32GB ROHS COMPLIANT SWISSBIT
Swissbit AG
Sdhc / Sdxc Flash Memory Card, 32Gb Rohs Compliant Swissbit
SFSD032GL2AM1TO-E-ZK-22P-STD
Description
SDHC / SDXC FLASH MEMORY CARD, 32GB ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SDHC / SDXC FLASH MEMORY CARD, 32GB ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sdhc / Sdxc Flash Memory Card, 32Gb Rohs Compliant Swissbit
04AJ4543
Sdhc / Sdxc Flash Memory Card, 32Gb Rohs Compliant Swissbit
04AJ4543
SDHC / SDXC FLASH MEMORY CARD, 32GB ROHS COMPLIANT: YES
SDHC / SDXC FLASH MEMORY CARD, 32GB ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Memory Chips
Product Number
04AJ4543
Product Name
Sdhc / Sdxc Flash Memory Card, 32Gb Rohs Compliant Swissbit
Memory Category
Flash
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Memory
5962-9089903MUA
View Details
RS Components, Ltd.
Flash Memory
1882521
Specs
Memory Category
Flash
Bits per Word
8 bits
Package Type
SOIC
View Details
Micross Components, Inc.
Memory
AS4C1259
Specs
Memory Category
DRAM; DRAM Chip
Access Time
100 to 150 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
Controllers
BQ2205LYPWG4
Specs
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3.6V; 3V ~ 3.6V
View Details