Swissbit AG Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA4096V1BR4TO-C-MS-236-STD

Description
Win Source Part Number: 1243044-SFSA4096V1BR 4TO-C-MS-236-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-200S Type: SATA II Package: Tray Standard Package: 1 Current - Max: 320mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Weight: 3.17 oz (90 g) Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 54.00mm x 39.00mm x 4.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Speed - Read: 110MB/s Speed - Write: 47MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 604283 Base Product Number: SFSA4096 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243044-SFSA4096V1BR 4TO-C-MS-236-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-200S Type: SATA II Package: Tray Standard Package: 1 Current - Max: 320mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Weight: 3.17 oz (90 g) Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 54.00mm x 39.00mm x 4.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Speed - Read: 110MB/s Speed - Write: 47MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 604283 Base Product Number: SFSA4096 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA4096V1BR4TO-C-MS-236-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA4096V1BR4TO-C-MS-236-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA4096V1BR4TO-C-MS-236-STD
Win Source Part Number: 1243044-SFSA4096V1BR 4TO-C-MS-236-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-200S Type: SATA II Package: Tray Standard Package: 1 Current - Max: 320mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Weight: 3.17 oz (90 g) Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 54.00mm x 39.00mm x 4.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Speed - Read: 110MB/s Speed - Write: 47MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 604283 Base Product Number: SFSA4096 Product Status: Obsolete

Win Source Part Number: 1243044-SFSA4096V1BR4TO-C-MS-236-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-200S
Type: SATA II
Package: Tray
Standard Package: 1
Current - Max: 320mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 4GB
Weight: 3.17 oz (90 g)
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 54.00mm x 39.00mm x 4.00mm
Form Factor: Slim-SATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 110MB/s
Speed - Write: 47MB/s
HTSUS: 8471.70.6000
Mfr: Swissbit
Other Names: 604283
Base Product Number: SFSA4096
Product Status: Obsolete

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA4096V1BR4TO-C-MS-236-STD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA4096V1BR4TO-C-MS-236-STD-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA4096V1BR4TO-C-MS-236-STD-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 4GB SATA II Slim-SATA 5V

Solid State Drive (SSD) FLASH - NAND (SLC) 4GB SATA II Slim-SATA 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SFSA4096V1BR4TO-C-MS-236-STD SFSA4096V1BR4TO-C-MS-236-STD-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA II
Mounting Options Slim-SATA
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 4 GB
Unlock Full Specs
to access all available technical data

Similar Products

SD Cards - 2069302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Microsdhc
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S8BV4-2TDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Specs
Device Type Hard Drive
Interface FireWire (IEEE-1394)
Mounting Options Free Standing; Portable
View Details
Slim SATA III SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface 22pin SATA (Mo-297)
Mounting Options Integrally Mounted
View Details