Swissbit AG Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA240GM3AA4TO-I-HC-426-STD

Description
Win Source Part Number: 1242985-SFSA240GM3AA 4TO-I-HC-426-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-60M Type: SATA III Package: Tray Standard Package: 1 Current - Max: 960mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 240GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 80.00mm x 22.00mm x 3.60mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Speed - Read: 520MB/s Speed - Write: 450MB/s HTSUS: 8471.70.9000 Mfr: Swissbit Other Names: 1052-1401,606638 Base Product Number: SFSA240
Request a Quote Datasheet
Description
Win Source Part Number: 1242985-SFSA240GM3AA 4TO-I-HC-426-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-60M Type: SATA III Package: Tray Standard Package: 1 Current - Max: 960mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 240GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 80.00mm x 22.00mm x 3.60mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Speed - Read: 520MB/s Speed - Write: 450MB/s HTSUS: 8471.70.9000 Mfr: Swissbit Other Names: 1052-1401,606638 Base Product Number: SFSA240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA240GM3AA4TO-I-HC-426-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA240GM3AA4TO-I-HC-426-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA240GM3AA4TO-I-HC-426-STD
Win Source Part Number: 1242985-SFSA240GM3AA 4TO-I-HC-426-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-60M Type: SATA III Package: Tray Standard Package: 1 Current - Max: 960mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 240GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 80.00mm x 22.00mm x 3.60mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Speed - Read: 520MB/s Speed - Write: 450MB/s HTSUS: 8471.70.9000 Mfr: Swissbit Other Names: 1052-1401,606638 Base Product Number: SFSA240

Win Source Part Number: 1242985-SFSA240GM3AA4TO-I-HC-426-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-60M
Type: SATA III
Package: Tray
Standard Package: 1
Current - Max: 960mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 240GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 80.00mm x 22.00mm x 3.60mm
Form Factor: M.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 520MB/s
Speed - Write: 450MB/s
HTSUS: 8471.70.9000
Mfr: Swissbit
Other Names: 1052-1401,606638
Base Product Number: SFSA240

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number SFSA240GM3AA4TO-I-HC-426-STD
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Hard Drives - 2677872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
Specs
Device Type Hard Drive
Interface SCSI
Mounting Options Chassis Mount
View Details
Internal Hard Drives -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface SATA
Mounting Options Chassis Mount
View Details